General CableUnshielded Communication CableE3038S.41.02
Description
CMP, CL3P TYPE
1000 FT
0.235 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/26
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
1000 FT
0.235 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/26
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
CMP, CL3P TYPE
1000 FT
0.235 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
WHITE JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/26
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
CMP, CL3P TYPE
1000 FT
0.235 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE