General CableUnshielded Communication CableE3030S.41.86
Description
CMP, CL3P TYPE
1000 FT
0.142 INCH OUTER DIAMETER
SOLID BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
1000 FT
0.142 INCH OUTER DIAMETER
SOLID BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
CMP, CL3P TYPE
1000 FT
0.142 INCH OUTER DIAMETER
SOLID BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
CMP, CL3P TYPE
1000 FT
0.142 INCH OUTER DIAMETER
SOLID BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION