General CableUnshielded Communication CableE3023S.41.86
Description
CMP, CL3P TYPE
1000 FT
0.146 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
BLACK, RED, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
1000 FT
0.146 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
BLACK, RED, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
1000 FT
0.146 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
BLACK, RED, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
1000 FT
0.146 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION