General Cable Unshielded Communication Cable E3004S.41.04

Description
CMP, CL3P TYPE 1000 FT 0.139 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL ORANGE JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.139 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL ORANGE JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - E3004S.41.04 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
E3004S.41.04
Unshielded Communication Cable E3004S.41.04
CMP, CL3P TYPE 1000 FT 0.139 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL ORANGE JACKET COLOR CAROL[R] BRAND
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.139 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • ORANGE JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number E3004S.41.04
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Unshielded Audio/Direct Burial Cable - 3015/18 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Audio Cable - 2075328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details