General Cable Fire Alarm Cable E2534S.25.05

Description
FPLR, CL3R, MULTI CONDUCTOR TYPE 500 FT 0.253 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR/SMOKE ALARM, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH
Datasheet
Description
FPLR, CL3R, MULTI CONDUCTOR TYPE 500 FT 0.253 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR/SMOKE ALARM, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E2534S.25.05 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E2534S.25.05
Fire Alarm Cable E2534S.25.05
FPLR, CL3R, MULTI CONDUCTOR TYPE 500 FT 0.253 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL PULL PACK PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR/SMOKE ALARM, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH
  • FPLR, CL3R, MULTI CONDUCTOR TYPE
  • 500 FT
  • 0.253 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED, BROWN, BLUE COLOR CODE
  • PREMIUM GRADE PVC JACKET MATERIAL
  • PULL PACK PACKAGE TYPE
  • SOLID STRANDING
  • YELLOW JACKET COLOR
  • ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR/SMOKE ALARM, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.013 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E2534S.25.05
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers