General Cable Fire Alarm Cable E2522S.41.02

Description
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.18 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
Datasheet
Description
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.18 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E2522S.41.02 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E2522S.41.02
Fire Alarm Cable E2522S.41.02
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.18 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
  • FPLR, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.18 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E2522S.41.02
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers