FPLR, MULTI CONDUCTOR TYPE
500 FT
500 LENGTH IN FT
0.158 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
YELLOW JACKET COLOR
FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
LENGTH IN FT - UOM FT
General Cable
Done
Datasheet
Description
FPLR, MULTI CONDUCTOR TYPE
500 FT
500 LENGTH IN FT
0.158 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
YELLOW JACKET COLOR
FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
LENGTH IN FT - UOM FT
FPLR, MULTI CONDUCTOR TYPE
500 FT
500 LENGTH IN FT
0.158 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
YELLOW JACKET COLOR
FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT
INSULATION THICKNESS 0.01 INCH
LENGTH IN FT - UOM FT
FPLR, MULTI CONDUCTOR TYPE
500 FT
500 LENGTH IN FT
0.158 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
20 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
PULL PACK PACKAGE TYPE
SOLID STRANDING
YELLOW JACKET COLOR
FLEXFOIL[R] ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE/BURGLAR/SMOKE ALARM, FIRE PROTECTIVE CIRCUIT