General CableShielded Communication CableE2252S.41.02
Description
CL3P TYPE
1000 FT
0.235 INCH OUTER DIAMETER
SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
WHITE JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0147
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.011 INCH
PACKAGING TYPE REEL
General Cable
Done
Datasheet
Description
CL3P TYPE
1000 FT
0.235 INCH OUTER DIAMETER
SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
WHITE JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0147
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.011 INCH
PACKAGING TYPE REEL
CL3P TYPE
1000 FT
0.235 INCH OUTER DIAMETER
SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
WHITE JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0147
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.011 INCH
PACKAGING TYPE REEL
CL3P TYPE
1000 FT
0.235 INCH OUTER DIAMETER
SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
WHITE JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE