General CableShielded Communication CableE2200S.30.86
Description
CMP/CL3P TYPE
0.148 INCH OUTER DIAMETER
STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
UL 910 APPROVAL
POWER LIMITED CONTROL CIRCUIT, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
30 DEG F TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
POLYESTER/ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CMP/CL3P TYPE
0.148 INCH OUTER DIAMETER
STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
UL 910 APPROVAL
POWER LIMITED CONTROL CIRCUIT, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
30 DEG F TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
POLYESTER/ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
CMP/CL3P TYPE
0.148 INCH OUTER DIAMETER
STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
UL 910 APPROVAL
POWER LIMITED CONTROL CIRCUIT, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
30 DEG F TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
POLYESTER/ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
CMP/CL3P TYPE
0.148 INCH OUTER DIAMETER
STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
UL 910 APPROVAL
POWER LIMITED CONTROL CIRCUIT, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION