General Cable Shielded Communication Cable E2122S.41.02

Description
CMP, CL3P TYPE 1000 FT 0.139 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.139 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2122S.41.02 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2122S.41.02
Shielded Communication Cable E2122S.41.02
CMP, CL3P TYPE 1000 FT 0.139 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.009 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.139 INCH OUTER DIAMETER
  • SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • FLEXGUARD PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • FLEXGUARD PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/28
  • INSULATION THICKNESS 0.009 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number E2122S.41.02
Product Name Shielded Communication Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 8134429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Shielding Twisted pair
Standards / Certifications RoHS
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details