General Cable Shielded Communication Cable E2104S.18.86

Description
CMP/CL3P TYPE 500 FT 0.147 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH
Datasheet
Description
CMP/CL3P TYPE 500 FT 0.147 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2104S.18.86 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2104S.18.86
Shielded Communication Cable E2104S.18.86
CMP/CL3P TYPE 500 FT 0.147 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH
  • CMP/CL3P TYPE
  • 500 FT
  • 0.147 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER LIMITED CONTROL CIRCUIT
  • WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number E2104S.18.86
Product Name Shielded Communication Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
1/2
Specs
Connector Type BNC
View Details
Aluminum Mylar Foil Shielded Sound Cable - 1620 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Polypropylene
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details