General CableShielded Communication CableE2100S.41.86
Description
CMP, CL3P TYPE
1000 FT
0.116 INCH OUTER DIAMETER
SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
INSULATION THICKNESS 0.007 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
1000 FT
0.116 INCH OUTER DIAMETER
SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
INSULATION THICKNESS 0.007 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
CMP, CL3P TYPE
1000 FT
0.116 INCH OUTER DIAMETER
SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
INSULATION THICKNESS 0.007 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE REEL
CMP, CL3P TYPE
1000 FT
0.116 INCH OUTER DIAMETER
SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE