General CableShielded Communication CableE2100S.30.86
Description
CMP/CL3P TYPE
1000 FT
0.116 INCH OUTER DIAMETER
SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER LIMITED CONTROL CIRCUIT
WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
INSULATION THICKNESS 0.007 INCH
JACKET THICKNESS 0.015 INCH
General Cable
Done
Datasheet
Description
CMP/CL3P TYPE
1000 FT
0.116 INCH OUTER DIAMETER
SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER LIMITED CONTROL CIRCUIT
WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
INSULATION THICKNESS 0.007 INCH
JACKET THICKNESS 0.015 INCH
CMP/CL3P TYPE
1000 FT
0.116 INCH OUTER DIAMETER
SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER LIMITED CONTROL CIRCUIT
WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
INSULATION THICKNESS 0.007 INCH
JACKET THICKNESS 0.015 INCH
CMP/CL3P TYPE
1000 FT
0.116 INCH OUTER DIAMETER
SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER LIMITED CONTROL CIRCUIT
WIRING OF THE FOLLOWING SYSTEMS INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL[R] POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE