General CableShielded Communication CableE2024S.18.10
Description
CMR/CL3R TYPE
0.171 INCH OUTER DIAMETER
STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
POLYESTER/ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CMR/CL3R TYPE
0.171 INCH OUTER DIAMETER
STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
POLYESTER/ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
CMR/CL3R TYPE
0.171 INCH OUTER DIAMETER
STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
18 DEG F TEMPERATURE RATING
4 CONDUCTOR(S)
PVC INSULATION MATERIAL
20 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
POLYESTER/ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
CAROL[R] BRAND
CMR/CL3R TYPE
0.171 INCH OUTER DIAMETER
STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION