General CableShielded Communication CableE2012S.41.10
Description
CMR, CL3R TYPE
1000 FT
0.222 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
12 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.008 INCH
PACKAGING TYPE REEL
General Cable
Done
Datasheet
Description
CMR, CL3R TYPE
1000 FT
0.222 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
12 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.008 INCH
PACKAGING TYPE REEL
CMR, CL3R TYPE
1000 FT
0.222 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
12 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.01 INCH
JACKET THICKNESS 0.008 INCH
PACKAGING TYPE REEL
CMR, CL3R TYPE
1000 FT
0.222 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
12 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE