General CableUnshielded Communication CableE2010S.30.10
Description
CMR, CL3R TYPE
1000 FT
0.218 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
10 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CMR, CL3R TYPE
1000 FT
0.218 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
10 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
CMR, CL3R TYPE
1000 FT
0.218 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
10 CONDUCTOR(S)
PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
CMR, CL3R TYPE
1000 FT
0.218 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION