General Cable Unshielded Communication Cable E2002S.30.02

Description
CMR, CL3R TYPE 1000 FT 0.132 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.132 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - E2002S.30.02 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
E2002S.30.02
Unshielded Communication Cable E2002S.30.02
CMR, CL3R TYPE 1000 FT 0.132 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.132 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number E2002S.30.02
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Cable Type Coaxial
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Video Converters - 1778791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type HDMI
Standards / Certifications RoHS
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details