General Cable Unshielded Communication Cable E2002S.25.10

Description
CMR, CL3R TYPE 500 FT 0.132 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMR, CL3R TYPE 500 FT 0.132 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - E2002S.25.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
E2002S.25.10
Unshielded Communication Cable E2002S.25.10
CMR, CL3R TYPE 500 FT 0.132 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CMR, CL3R TYPE
  • 500 FT
  • 0.132 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number E2002S.25.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Heavy Duty Unshielded Twisted-paired Intercom Cable - 3018 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
1/2
Specs
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
Audio Cable - 555062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.3500 mm2
View Details