General Cable Fire Alarm Cable E1522S.41.04

Description
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING ORANGE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH LENGTH IN FT - UOM FT
Datasheet
Description
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING ORANGE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E1522S.41.04 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E1522S.41.04
Fire Alarm Cable E1522S.41.04
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING ORANGE JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH LENGTH IN FT - UOM FT
  • FPLR, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • ORANGE JACKET COLOR
  • NON SHIELDED SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.013 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E1522S.41.04
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details