General Cable Fire Alarm Cable E1512S.21.01

Description
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.172 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
Datasheet
Description
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.172 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E1512S.21.01 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E1512S.21.01
Fire Alarm Cable E1512S.21.01
FPLR, MULTI CONDUCTOR TYPE 1000 FT 1000 LENGTH IN FT 0.172 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR NON SHIELDED SHIELDING TYPE CAROL[R] BRAND USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH LENGTH IN FT - UOM FT
  • FPLR, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.172 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • BLACK JACKET COLOR
  • NON SHIELDED SHIELDING TYPE
  • CAROL[R] BRAND
  • USED ON FIRE/BURGLAR ALARM, SMOKE DETECTOR, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number E1512S.21.01
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3033/104-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
Connector, bayonet for 6.5 mm or larger - 1-CON/BS2 - Hottinger Brüel & Kjær A/S
Specs
Standards / Certifications MIL-SPEC
View Details