General CableUnshielded Communication CableE1044S.25.10
Description
CMR, CL3R TYPE
500 FT
0.21 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
General Cable
Done
Datasheet
Description
CMR, CL3R TYPE
500 FT
0.21 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
CMR, CL3R TYPE
500 FT
0.21 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
CMR, CL3R TYPE
500 FT
0.21 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION