Manufacturer: General Cable/Carol Brand
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135162-E1030S.30.10
Color: Grey
Length: 304.8 m
Voltage: 300 V
Number of Conductors: 2
Insulation Material: PVC
Insulation Diameter: 3.6576 mm
Conductor Material: Copper
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 18 AWG
Insulation Thickness: 381 µm
Max Operating Temperature: 75 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135162-E1030S.30.10 |
| Product Name | Custom Parts - Custom Parts (E - I) - E1030S.30.10 |