General Cable Unshielded Communication Cable E1012S.30.10

Description
CMR/CL3R TYPE 0.219 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, AUDIO/SOUND SYSTEM, INTERCOM SYSTEM APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMR/CL3R TYPE 0.219 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, AUDIO/SOUND SYSTEM, INTERCOM SYSTEM APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - E1012S.30.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
E1012S.30.10
Unshielded Communication Cable E1012S.30.10
CMR/CL3R TYPE 0.219 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, AUDIO/SOUND SYSTEM, INTERCOM SYSTEM APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CMR/CL3R TYPE
  • 0.219 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER LIMITED CONTROL CIRCUIT, AUDIO/SOUND SYSTEM, INTERCOM SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 12 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number E1012S.30.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Unshielded Twisted-paired Intercom Cable - 3018 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
1/2
Specs
Cable Type Coaxial
View Details
Aux Cables - 1929466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type 3 pin male 3.5 mm mini-jack
Standards / Certifications RoHS; CE Marking; Ce, reach
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details