Manufacturer: General Cable/Carol Brand
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205187-E1010S.30.10
Color: Grey
Length: 304.8 m
Voltage: 300 V
Number of Conductors: 10
Insulation Material: PVC
Insulation Diameter: 5.3848 mm
Conductor Material: Copper
Categories: Custom Parts
Alternative Parts (Cross-Reference): E1010S3010;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 22 AWG
Insulation Thickness: 381 µm
Max Operating Temperature: 75 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1205187-E1010S.30.10 |
| Product Name | Custom Parts - Custom Parts (E - I) - E1010S.30.10 |