General CableUnshielded Communication CableE1004S.18.10
Description
CMR, CL3R TYPE
500 FT
0.141 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
CMR, CL3R TYPE
500 FT
0.141 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE SPOOL
CMR, CL3R TYPE
500 FT
0.141 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION
300 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
SEMI RIGID PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN COLOR CODE
PVC JACKET MATERIAL
GRAY JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC/CEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE SPOOL
CMR, CL3R TYPE
500 FT
0.141 INCH OUTER DIAMETER
STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO, BACKGROUND MUSIC, INTERCOM, POWER-LIMITED CONTROL CIRCUIT, SECURITY APPLICATION