General Cable Fiber Optic Cable CG1204H1N-DWB

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 120 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 120 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG1204H1N-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG1204H1N-DWB
Fiber Optic Cable CG1204H1N-DWB
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 120 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 120 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG1204H1N-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00015 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers