CG0241PNU-ILPA -- FIBER OPTIC CABLE
General Cable
Fiber Optic Cable
CG0241PNU-ILPA
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
ARAMID FIBER YARN OUTER SHEATH MATERIAL
900 MICROMETER, TIGHT BUFFER CABLE TYPE
ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
FLAME RETARDANT COMPOUND JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.61 INCH CONDUCTOR DIAMETER
ALUMINUM ARMOR MATERIAL
OFCP/FT6 JACKET RATING
24 FIBER(S)
NEXTGEN[R] BRAND
ROHS COMPLIANT
CG MODEL
Description
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
ARAMID FIBER YARN OUTER SHEATH MATERIAL
900 MICROMETER, TIGHT BUFFER CABLE TYPE
ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
FLAME RETARDANT COMPOUND JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.61 INCH CONDUCTOR DIAMETER
ALUMINUM ARMOR MATERIAL
OFCP/FT6 JACKET RATING
24 FIBER(S)
NEXTGEN[R] BRAND
ROHS COMPLIANT
CG MODEL
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
ORANGE OUTER SHEATH COLOR
ARAMID FIBER YARN OUTER SHEATH MATERIAL
900 MICROMETER, TIGHT BUFFER CABLE TYPE
ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION
-4 TO 158 DEG F OPERATING TEMPERATURE
FLAME RETARDANT COMPOUND JACKET MATERIAL
MULTIMODE FIBER TYPE
62.5 MICROMETER FIBER SIZE
0.61 INCH CONDUCTOR DIAMETER
ALUMINUM ARMOR MATERIAL
OFCP/FT6 JACKET RATING
24 FIBER(S)
NEXTGEN[R] BRAND
ROHS COMPLIANT
CG MODEL
- 850/1300 NANOMETER WAVELENGTH
- ORANGE OUTER SHEATH COLOR
- ARAMID FIBER YARN OUTER SHEATH MATERIAL
- 900 MICROMETER, TIGHT BUFFER CABLE TYPE
- ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
- HARSH PREMISES ENVIRONMENT/INDOOR APPLICATION
- -4 TO 158 DEG F OPERATING TEMPERATURE
- FLAME RETARDANT COMPOUND JACKET MATERIAL
- MULTIMODE FIBER TYPE
- 62.5 MICROMETER FIBER SIZE
- 0.61 INCH CONDUCTOR DIAMETER
- ALUMINUM ARMOR MATERIAL
- OFCP/FT6 JACKET RATING
- 24 FIBER(S)
- NEXTGEN[R] BRAND
- ROHS COMPLIANT
- CG MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
CG0241PNU-ILPA |
|
Product Name
|
Fiber Optic Cable |
|
Cable Type
|
Multifiber
|
|
Fiber Mode
|
Multimode
|
|
Core Size
|
62.5 µm (2.46 mils)
|
|
Cable Diameter
|
15.49 mm (0.6100 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
FC; FC/UPC
Cable Diameter
2.5 mm (0.0984 inch)
Wavelength
980 nm (9800 Å)
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details