General Cable Fiber Optic Cable CG0041ANR.BK

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.2 INCH CONDUCTOR DIAMETER OFNP/FT-4 JACKET RATING 4 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.2 INCH CONDUCTOR DIAMETER OFNP/FT-4 JACKET RATING 4 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0041ANR.BK - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0041ANR.BK
Fiber Optic Cable CG0041ANR.BK
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.2 INCH CONDUCTOR DIAMETER OFNP/FT-4 JACKET RATING 4 FIBER(S) NEXTGEN[R] BRAND
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION, INDOOR/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.2 INCH CONDUCTOR DIAMETER
  • OFNP/FT-4 JACKET RATING
  • 4 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0041ANR.BK
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details