General Cable CCW® Continuously Corrugated Welded Cable

Description
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains, from public venues to factory floors and in countless special applications, General Cable wire and cable solutions get the job done. Automotive Products Designing and manufacturing reliable solutions for OEMs and aftermarket customers built on quality. Military Cable Connecting continuous, reliable data communications, signal and transmission in high-priority systems where there is no room for error. Mining Cable Pioneering advancements have set the industry standard while our breadth of product provides you with a single source for all your mining cable requirements. Nuclear Cable Delivering nuclear cables for reliable low- and medium-voltage power for efficient power production, distribution, control and communications in nuclear facilities. Oil, Gas & Petrochemical Cable Offering effective cable designs that help you ensure safety and operational integrity – whether topside, subsea or onshore. Rail & Transit Cable Supplying quality rail and transit cables that offer performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. Transportation Products Serving transportation and transit applications with a broad range of products that provides high-quality, reliable solutions to meet specific communications and electrical power requirements. Wire Harnesses & Assemblies Providing custom designed cable assemblies and wire harnesses meeting rigorous quality standards. Compounds Specializing in high-performance and ultra-clean insulation; semi-conductive shield; and jacket compounds for low-, medium- and high-voltage cables.
Datasheet
Description
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains, from public venues to factory floors and in countless special applications, General Cable wire and cable solutions get the job done. Automotive Products Designing and manufacturing reliable solutions for OEMs and aftermarket customers built on quality. Military Cable Connecting continuous, reliable data communications, signal and transmission in high-priority systems where there is no room for error. Mining Cable Pioneering advancements have set the industry standard while our breadth of product provides you with a single source for all your mining cable requirements. Nuclear Cable Delivering nuclear cables for reliable low- and medium-voltage power for efficient power production, distribution, control and communications in nuclear facilities. Oil, Gas & Petrochemical Cable Offering effective cable designs that help you ensure safety and operational integrity – whether topside, subsea or onshore. Rail & Transit Cable Supplying quality rail and transit cables that offer performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. Transportation Products Serving transportation and transit applications with a broad range of products that provides high-quality, reliable solutions to meet specific communications and electrical power requirements. Wire Harnesses & Assemblies Providing custom designed cable assemblies and wire harnesses meeting rigorous quality standards. Compounds Specializing in high-performance and ultra-clean insulation; semi-conductive shield; and jacket compounds for low-, medium- and high-voltage cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCW® Continuously Corrugated Welded Cable -  - General Cable
Highland Heights, KY, USA
CCW® Continuously Corrugated Welded Cable
CCW® Continuously Corrugated Welded Cable
Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products. Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries. From oil rigs to cars and trains, from public venues to factory floors and in countless special applications, General Cable wire and cable solutions get the job done. Automotive Products Designing and manufacturing reliable solutions for OEMs and aftermarket customers built on quality. Military Cable Connecting continuous, reliable data communications, signal and transmission in high-priority systems where there is no room for error. Mining Cable Pioneering advancements have set the industry standard while our breadth of product provides you with a single source for all your mining cable requirements. Nuclear Cable Delivering nuclear cables for reliable low- and medium-voltage power for efficient power production, distribution, control and communications in nuclear facilities. Oil, Gas & Petrochemical Cable Offering effective cable designs that help you ensure safety and operational integrity – whether topside, subsea or onshore. Rail & Transit Cable Supplying quality rail and transit cables that offer performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity. Transportation Products Serving transportation and transit applications with a broad range of products that provides high-quality, reliable solutions to meet specific communications and electrical power requirements. Wire Harnesses & Assemblies Providing custom designed cable assemblies and wire harnesses meeting rigorous quality standards. Compounds Specializing in high-performance and ultra-clean insulation; semi-conductive shield; and jacket compounds for low-, medium- and high-voltage cables.

Over the years, General Cable has proven itself as a highly versatile provider of all types of specialty wire and cable products.
Today we are a leader known globally for innovative solutions tailored to meet the unique requirements of a wide range of industries.
From oil rigs to cars and trains, from public venues to factory floors and in countless special applications, General Cable wire and cable solutions get the job done.

Automotive Products

Designing and manufacturing reliable solutions for OEMs and aftermarket customers built on quality.

Military Cable

Connecting continuous, reliable data communications, signal and transmission in high-priority systems where there is no room for error.

Mining Cable

Pioneering advancements have set the industry standard while our breadth of product provides you with a single source for all your mining cable requirements.

Nuclear Cable

Delivering nuclear cables for reliable low- and medium-voltage power for efficient power production, distribution, control and communications in nuclear facilities.

Oil, Gas & Petrochemical Cable

Offering effective cable designs that help you ensure safety and operational integrity – whether topside, subsea or onshore.

Rail & Transit Cable

Supplying quality rail and transit cables that offer performance, reliability and safety, while lowering your cost through easier and faster installation, simplified maintenance and infrastructure longevity.

Transportation Products

Serving transportation and transit applications with a broad range of products that provides high-quality, reliable solutions to meet specific communications and electrical power requirements.

Wire Harnesses & Assemblies

Providing custom designed cable assemblies and wire harnesses meeting rigorous quality standards.

Compounds

Specializing in high-performance and ultra-clean insulation; semi-conductive shield; and jacket compounds for low-, medium- and high-voltage cables.

Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Thermocouple Wire
Product Name CCW® Continuously Corrugated Welded Cable
Thermocouple Type E; J; K; T
Gauge 20 to 16 Gauge
Pairs / Elements 1 to 50
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details