General Cable Carol® C8114A Foil Shield Multiconductor Cable - 18 AWG 4 Conductor-FEP Jacket-300V C8114A

Description
Carol® brand C8114A from General Cable is a high performing red FEP jacketed foil shield multiconductor cable with FEP insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMP. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C8114A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Red JACKET MATERIAL : FEP VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C8114A from General Cable is a high performing red FEP jacketed foil shield multiconductor cable with FEP insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMP. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C8114A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Red JACKET MATERIAL : FEP VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C8114A Foil Shield Multiconductor Cable - 18 AWG 4 Conductor-FEP Jacket-300V - CARC8114A - Lapp Tannehill
Savage, MN, United States
Carol® C8114A Foil Shield Multiconductor Cable - 18 AWG 4 Conductor-FEP Jacket-300V
CARC8114A
Carol® C8114A Foil Shield Multiconductor Cable - 18 AWG 4 Conductor-FEP Jacket-300V CARC8114A
Carol® brand C8114A from General Cable is a high performing red FEP jacketed foil shield multiconductor cable with FEP insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMP. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C8114A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Red JACKET MATERIAL : FEP VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Carol® brand C8114A from General Cable is a high performing red FEP jacketed foil shield multiconductor cable with FEP insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CMP.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C8114A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Red JACKET MATERIAL : FEP VOLTAGE : 300V ATTRIBUTES : Multi-Conductor TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC8114A
Product Name Carol® C8114A Foil Shield Multiconductor Cable - 18 AWG 4 Conductor-FEP Jacket-300V
Cable Jacket FEP
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Ribbon Cable - 1792590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details