General Cable Equipment Wire C7606A.21.04

Description
MW-C18 (16) U TYPE 1000 FT 1000 LENGTH IN FT 0.08 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -12 TO 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet
Description
MW-C18 (16) U TYPE 1000 FT 1000 LENGTH IN FT 0.08 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -12 TO 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C7606A.21.04 - General Cable
Highland Heights, KY, USA
Equipment Wire
C7606A.21.04
Equipment Wire C7606A.21.04
MW-C18 (16) U TYPE 1000 FT 1000 LENGTH IN FT 0.08 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -12 TO 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 16/30 STRANDS STRANDING ORANGE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
  • MW-C18 (16) U TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.08 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 1000 V VOLTAGE RATING
  • -12 TO 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C7606A.21.04
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 1 kilovolts
Rated Temperature -12 to 90 C (10.4 to 194 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 5361-8 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 80 amps
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Power cable - 756-3511/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details