General Cable Equipment Wire C7602A.21.07

Description
MW-C22 (7) U TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -12 TO 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/30 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet
Description
MW-C22 (7) U TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -12 TO 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/30 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C7602A.21.07 - General Cable
Highland Heights, KY, USA
Equipment Wire
C7602A.21.07
Equipment Wire C7602A.21.07
MW-C22 (7) U TYPE 1000 FT 1000 LENGTH IN FT 0.062 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL 1000 V VOLTAGE RATING -12 TO 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/30 STRANDS STRANDING DARK BLUE JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
  • MW-C22 (7) U TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.062 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • 1000 V VOLTAGE RATING
  • -12 TO 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 7/30 STRANDS STRANDING
  • DARK BLUE JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C7602A.21.07
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 1 kilovolts
Rated Temperature -12 to 90 C (10.4 to 194 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 3563-12 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 125 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details