General Cable Shielded Communication Cable C6451.41.10

Description
2095 (UL), CM (UL, CUL) TYPE 1000 FT 0.721 INCH OUTER DIAMETER ASTM B-33 ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL ELECTRONIC INSTRUMENTATION CONTROL SYSTEM, INTERCOM SYSTEM, SOUND SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 102 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
2095 (UL), CM (UL, CUL) TYPE 1000 FT 0.721 INCH OUTER DIAMETER ASTM B-33 ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL ELECTRONIC INSTRUMENTATION CONTROL SYSTEM, INTERCOM SYSTEM, SOUND SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 102 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C6451.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C6451.41.10
Shielded Communication Cable C6451.41.10
2095 (UL), CM (UL, CUL) TYPE 1000 FT 0.721 INCH OUTER DIAMETER ASTM B-33 ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL ELECTRONIC INSTRUMENTATION CONTROL SYSTEM, INTERCOM SYSTEM, SOUND SYSTEM APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 102 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL[R] ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • 2095 (UL), CM (UL, CUL) TYPE
  • 1000 FT
  • 0.721 INCH OUTER DIAMETER
  • ASTM B-33 ANNEALED SOLID TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • ELECTRONIC INSTRUMENTATION CONTROL SYSTEM, INTERCOM SYSTEM, SOUND SYSTEM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 102 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL[R] ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C6451.41.10
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
FEP Multiconductor Cable - AS 634-2SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details
Twisted Pair & Multicore Data Cable - 361839 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 50 to 90 C (122 to 194 F)
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details