General Cable Unshielded Communication Cable C6351A.18.10

Description
CM, CMG TYPE 500 FT 0.192 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 500 FT 0.192 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C6351A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C6351A.18.10
Unshielded Communication Cable C6351A.18.10
CM, CMG TYPE 500 FT 0.192 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 500 FT
  • 0.192 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C6351A.18.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1104-4 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Ultra Flexible TPE 3KV 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details