General Cable Unshielded Communication Cable C6310A.18.08

Description
CL2 TYPE 500 FT 0.024 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL BURGLAR ALARM APPLICATION 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BROWN, BROWN COLOR CODE CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet
Description
CL2 TYPE 500 FT 0.024 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL BURGLAR ALARM APPLICATION 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BROWN, BROWN COLOR CODE CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C6310A.18.08 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C6310A.18.08
Unshielded Communication Cable C6310A.18.08
CL2 TYPE 500 FT 0.024 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL BURGLAR ALARM APPLICATION 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BROWN, BROWN COLOR CODE CAROL[R] BRAND PACKAGING TYPE SPOOL
  • CL2 TYPE
  • 500 FT
  • 0.024 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • BURGLAR ALARM APPLICATION
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BROWN, BROWN COLOR CODE
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C6310A.18.08
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Multiple Conductor Cables - 484-100G1121-3.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details