General Cable Custom Parts - Custom Parts (B - D) - C5780.41.01 C5780.41.01

Description
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185083-C5780.41.01 Color: Black Length: 304.8 m Impedance: 75 Ω Insulation Material: PVC Dielectric Material: Polyethylene Insulation Diameter: 5.9436 mm Conductor Material: Copper, Steel Categories: Custom Parts Alternative Parts (Cross-Reference): C57804101; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Coaxial Wire/Cable Gauge: 20 AWG
Request a Quote
Description
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185083-C5780.41.01 Color: Black Length: 304.8 m Impedance: 75 Ω Insulation Material: PVC Dielectric Material: Polyethylene Insulation Diameter: 5.9436 mm Conductor Material: Copper, Steel Categories: Custom Parts Alternative Parts (Cross-Reference): C57804101; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Coaxial Wire/Cable Gauge: 20 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - C5780.41.01 - 1185083-C5780.41.01 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - C5780.41.01
1185083-C5780.41.01
Custom Parts - Custom Parts (B - D) - C5780.41.01 1185083-C5780.41.01
Manufacturer: General Cable/Carol Brand Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185083-C5780.41.01 Color: Black Length: 304.8 m Impedance: 75 Ω Insulation Material: PVC Dielectric Material: Polyethylene Insulation Diameter: 5.9436 mm Conductor Material: Copper, Steel Categories: Custom Parts Alternative Parts (Cross-Reference): C57804101; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Wire/Cable Type: Coaxial Wire/Cable Gauge: 20 AWG

Manufacturer: General Cable/Carol Brand
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185083-C5780.41.01
Color: Black
Length: 304.8 m
Impedance: 75 Ω
Insulation Material: PVC
Dielectric Material: Polyethylene
Insulation Diameter: 5.9436 mm
Conductor Material: Copper, Steel
Categories: Custom Parts
Alternative Parts (Cross-Reference): C57804101;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Wire/Cable Type: Coaxial
Wire/Cable Gauge: 20 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1185083-C5780.41.01
Product Name Custom Parts - Custom Parts (B - D) - C5780.41.01
Unlock Full Specs
to access all available technical data