General Cable Unshielded Communication Cable C5078.21.01

Description
1000 FT 0.01 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet
Description
1000 FT 0.01 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C5078.21.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C5078.21.01
Unshielded Communication Cable C5078.21.01
1000 FT 0.01 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
  • 1000 FT
  • 0.01 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • SOUND, ALARM, SECURITY APPLICATION
  • 200 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C5078.21.01
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details