General Cable Unshielded Communication Cable C4413.30.17

Description
CMR, CMX TYPE 1000 FT 0.145 INCH X 0.095 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE/BLUE (BAND) BLUE, WHITE/ORANGE (BAND) ORANGE COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
Datasheet
Description
CMR, CMX TYPE 1000 FT 0.145 INCH X 0.095 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE/BLUE (BAND) BLUE, WHITE/ORANGE (BAND) ORANGE COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4413.30.17 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4413.30.17
Unshielded Communication Cable C4413.30.17
CMR, CMX TYPE 1000 FT 0.145 INCH X 0.095 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE WHITE/BLUE (BAND) BLUE, WHITE/ORANGE (BAND) ORANGE COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.007 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
  • CMR, CMX TYPE
  • 1000 FT
  • 0.145 INCH X 0.095 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • EXTENSION SERVICE, INTERCOM, SPEAKER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • WHITE/BLUE (BAND) BLUE, WHITE/ORANGE (BAND) ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • BEIGE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • INSULATION THICKNESS 0.007 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE PULL PACK
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4413.30.17
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1959502 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Insulation Pvc
View Details
FEP Multiconductor Cable - AS 816-2SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details