General Cable Combination Communication Cable C4412.84.02

Description
RED, GREEN, YELLOW, BLACK COLOR ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL TELEPHONE STATION APPLICATION -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.007 INCH INSULATION THICKNESS 4 UNSHIELDED CONDUCTOR(S) CAROL[R] BRAND TYPE CMR/CMX-INDOOR/OUTDO OR JACKET THICKNESS 0.015 INCH NOMINAL SIZE 0.125 INCH OD
Datasheet
Description
RED, GREEN, YELLOW, BLACK COLOR ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL TELEPHONE STATION APPLICATION -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.007 INCH INSULATION THICKNESS 4 UNSHIELDED CONDUCTOR(S) CAROL[R] BRAND TYPE CMR/CMX-INDOOR/OUTDO OR JACKET THICKNESS 0.015 INCH NOMINAL SIZE 0.125 INCH OD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - C4412.84.02 - General Cable
Highland Heights, KY, USA
Combination Communication Cable
C4412.84.02
Combination Communication Cable C4412.84.02
RED, GREEN, YELLOW, BLACK COLOR ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL TELEPHONE STATION APPLICATION -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR 0.007 INCH INSULATION THICKNESS 4 UNSHIELDED CONDUCTOR(S) CAROL[R] BRAND TYPE CMR/CMX-INDOOR/OUTDO OR JACKET THICKNESS 0.015 INCH NOMINAL SIZE 0.125 INCH OD
  • RED, GREEN, YELLOW, BLACK COLOR
  • ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • TELEPHONE STATION APPLICATION
  • -20 TO 60 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 0.007 INCH INSULATION THICKNESS
  • 4 UNSHIELDED CONDUCTOR(S)
  • CAROL[R] BRAND
  • TYPE CMR/CMX-INDOOR/OUTDOOR
  • JACKET THICKNESS 0.015 INCH
  • NOMINAL SIZE 0.125 INCH OD
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Control and Instrumentation Cables
Product Number C4412.84.02
Product Name Combination Communication Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
Connecting cable - 706-100/615-400 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details