General Cable Unshielded Communication Cable C4408.25.02

Description
CMR/CMX TYPE 500 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
Datasheet
Description
CMR/CMX TYPE 500 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4408.25.02 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4408.25.02
Unshielded Communication Cable C4408.25.02
CMR/CMX TYPE 500 FT 0.007 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL INTERCOM, SPEAKER APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE RED, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND PACKAGING TYPE PULL PAC
  • CMR/CMX TYPE
  • 500 FT
  • 0.007 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • INTERCOM, SPEAKER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE PULL PAC
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4408.25.02
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details