General Cable Unshielded Communication Cable C4148.41.10

Description
AWM 2587, AWM FT4 (CSA), CL2 TYPE 1000 FT 0.334 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, UL 2464, UL (CANADA AND US), CSA C22.2 APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
AWM 2587, AWM FT4 (CSA), CL2 TYPE 1000 FT 0.334 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, UL 2464, UL (CANADA AND US), CSA C22.2 APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4148.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4148.41.10
Unshielded Communication Cable C4148.41.10
AWM 2587, AWM FT4 (CSA), CL2 TYPE 1000 FT 0.334 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, UL 2464, UL (CANADA AND US), CSA C22.2 APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • AWM 2587, AWM FT4 (CSA), CL2 TYPE
  • 1000 FT
  • 0.334 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 444, UL 2464, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, INTERNAL TELEPHONE, REMOTE CONTROL CIRCUIT APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4148.41.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details
Multiple Conductor Cables - 484-100G1121-0.50-1/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation XLPO
Cable Conductor Copper
View Details
E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details