General Cable Unshielded Communication Cable C4090.41.01

Description
1000 FT 0.012 INCH (20 AWG), 0.016 INCH (16 AWG) OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL (6) 20 AWG, (2) 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, YELLOW, BLUE, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE REEL
Datasheet
Description
1000 FT 0.012 INCH (20 AWG), 0.016 INCH (16 AWG) OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL (6) 20 AWG, (2) 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, YELLOW, BLUE, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4090.41.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4090.41.01
Unshielded Communication Cable C4090.41.01
1000 FT 0.012 INCH (20 AWG), 0.016 INCH (16 AWG) OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL SOUND, ALARM, SECURITY APPLICATION 200 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) PVC INSULATION MATERIAL (6) 20 AWG, (2) 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, YELLOW, BLUE, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE REEL
  • 1000 FT
  • 0.012 INCH (20 AWG), 0.016 INCH (16 AWG) OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • SOUND, ALARM, SECURITY APPLICATION
  • 200 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • (6) 20 AWG, (2) 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, YELLOW, BLUE, BROWN, ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4090.41.01
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details