General Cable Unshielded Communication Cable C4062A.21.10

Description
CM, CMG TYPE 1000 FT 0.176 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CM, CMG TYPE 1000 FT 0.176 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4062A.21.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4062A.21.10
Unshielded Communication Cable C4062A.21.10
CM, CMG TYPE 1000 FT 0.176 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE SPOOL
  • CM, CMG TYPE
  • 1000 FT
  • 0.176 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 2464, CSA APPROVAL
  • INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C4062A.21.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 1 LB twisted -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Strainsert Cable - Be8725 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details