General Cable Unshielded Communication Cable C3602.21.01

Description
1000 FT 0.23 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet
Description
1000 FT 0.23 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3602.21.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3602.21.01
Unshielded Communication Cable C3602.21.01
1000 FT 0.23 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION 350 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) RUBBER INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE RUBBER JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND
  • 1000 FT
  • 0.23 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • ENERGY MANAGEMENT SYSTEM, CONTROL CIRCUIT, FIRE ALARM CONTROL APPLICATION
  • 350 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • RUBBER INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • RUBBER JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C3602.21.01
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details