General Cable Shielded Communication Cable C3311.44.86

Description
CL2P TYPE 0.152 INCH OUTER DIAMETER STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEMS, POWER LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 44 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE FLUOROPOLYMER JACKET MATERIAL NATURAL JACKET COLOR ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
CL2P TYPE 0.152 INCH OUTER DIAMETER STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEMS, POWER LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 44 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE FLUOROPOLYMER JACKET MATERIAL NATURAL JACKET COLOR ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C3311.44.86 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C3311.44.86
Shielded Communication Cable C3311.44.86
CL2P TYPE 0.152 INCH OUTER DIAMETER STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEMS, POWER LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 44 DEG F TEMPERATURE RATING 6 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE FLUOROPOLYMER JACKET MATERIAL NATURAL JACKET COLOR ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • CL2P TYPE
  • 0.152 INCH OUTER DIAMETER
  • STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEMS, POWER LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 44 DEG F TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • 22 AWG CONDUCTOR SIZE
  • FLUOROPOLYMER JACKET MATERIAL
  • NATURAL JACKET COLOR
  • ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C3311.44.86
Product Name Shielded Communication Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Conductor Copper
Unlock Full Specs
to access all available technical data