FPLP, MID CAPACITANCE TYPE
1000 FT
1000 LENGTH IN FT
0.172 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLUOROPOLYMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX
INSULATION THICKNESS 0.014 INCH
LENGTH IN FT - UOM FT
General Cable
Done
Datasheet
Description
FPLP, MID CAPACITANCE TYPE
1000 FT
1000 LENGTH IN FT
0.172 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLUOROPOLYMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX
INSULATION THICKNESS 0.014 INCH
LENGTH IN FT - UOM FT
FPLP, MID CAPACITANCE TYPE
1000 FT
1000 LENGTH IN FT
0.172 INCH OUTER DIAMETER
ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL APPROVAL
300 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLUOROPOLYMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, RED COLOR CODE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
RED JACKET COLOR
NON SHIELDED SHIELDING TYPE
CAROL[R] BRAND
USED ON FIRE ALARM, SMOKE DETECTOR, PULL BOX
INSULATION THICKNESS 0.014 INCH
LENGTH IN FT - UOM FT