General CableShielded Communication CableC3158.18.86
Description
CMP (UL, CUL), CL3P TYPE
500 FT
0.127 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE SPOOL
General Cable
Done
Datasheet
Description
CMP (UL, CUL), CL3P TYPE
500 FT
0.127 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE SPOOL
CMP (UL, CUL), CL3P TYPE
500 FT
0.127 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
22 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
STRANDED TINNED COPPER DRAIN WIRE MATERIAL
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 7/30
INSULATION THICKNESS 0.008 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE SPOOL
CMP (UL, CUL), CL3P TYPE
500 FT
0.127 INCH OUTER DIAMETER
ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION