General CableUnshielded Communication CableC3127.44.86
Description
CMP, CL3P TYPE
2500 FT
0.178 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
2500 FT
0.178 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
2500 FT
0.178 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
PVC JACKET MATERIAL
NATURAL JACKET COLOR
CAROL[R] BRAND
CMP, CL3P TYPE
2500 FT
0.178 INCH OUTER DIAMETER
ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION