General CableUnshielded Communication CableC3127.25.86
Description
CMP, CL3P TYPE
500 FT
0.178 INCH OUTER DIAMETER
ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
General Cable
Done
Datasheet
Description
CMP, CL3P TYPE
500 FT
0.178 INCH OUTER DIAMETER
ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
CMP, CL3P TYPE
500 FT
0.178 INCH OUTER DIAMETER
ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
150 V VOLTAGE RATING
0 TO 75 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
FLEXGUARD PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC
CONDUCTOR STRANDS 19/0.0117
INSULATION THICKNESS 0.009 INCH
JACKET THICKNESS 0.015 INCH
PACKAGING TYPE PULL PACK
CMP, CL3P TYPE
500 FT
0.178 INCH OUTER DIAMETER
ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
UL (CANADA AND US), CUL APPROVAL
AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION