General Cable Unshielded Communication Cable C3124.41.86

Description
CL3P TYPE 1000 FT 0.287 INCH OUTER DIAMETER TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO/INTERCOM SYSTEM, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD[R] PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE TAN COLOR CODE FLEXGUARD[R] PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 PACKAGING TYPE REEL
Datasheet
Description
CL3P TYPE 1000 FT 0.287 INCH OUTER DIAMETER TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO/INTERCOM SYSTEM, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD[R] PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE TAN COLOR CODE FLEXGUARD[R] PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3124.41.86 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3124.41.86
Unshielded Communication Cable C3124.41.86
CL3P TYPE 1000 FT 0.287 INCH OUTER DIAMETER TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO/INTERCOM SYSTEM, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD[R] PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE TAN COLOR CODE FLEXGUARD[R] PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 PACKAGING TYPE REEL
  • CL3P TYPE
  • 1000 FT
  • 0.287 INCH OUTER DIAMETER
  • TINNED/BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • AUDIO/INTERCOM SYSTEM, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 12 CONDUCTOR(S)
  • PREMIUM GRADE FLEXGUARD[R] PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • TAN COLOR CODE
  • FLEXGUARD[R] PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015
  • PACKAGING TYPE REEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Audio Cables
Product Number C3124.41.86
Product Name Unshielded Communication Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
Video Converters - 1778811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Plastic Speaker Cable, Zip Cord -  - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details